注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥229.265022
10
¥216.287756
100
¥204.045053
500
¥192.495333
1000
¥181.599371
XKB Connectivity TFG.2B.P12.CPAD62
- 收藏
- 对比
TFG.2B.P12.CPAD62
2776-TFG.2B.P12.CPAD62
圆形连接器
--
大陆
立即发货

TFG.2B.P12.CPAD62 datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
TFG.2B.P12.CPAD62详情
XKB Connectivity TFG.2B.P12.CPAD62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, straight plug (non locking)
Wire Diameter AWG
30-22AWG
Protection Class
IP50
Cable + mm
5.3-6.2
系列
Circle-B series
包装
Bag
连接器类型
外螺纹插座
触点类型
Male Solder
产品类别
Standard Circular B Series
TFG.2B.P12.CPAD62拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。