注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥187.15512
10
¥176.561434
100
¥166.56739
500
¥157.139047
1000
¥148.244384
XKB Connectivity TGG.3B.P04.CPAD62H
- 收藏
- 对比
TGG.3B.P04.CPAD62H
2776-TGG.3B.P04.CPAD62H
圆形连接器
--
大陆
立即发货

TGG.3B.P04.CPAD62H datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
TGG.3B.P04.CPAD62H详情
XKB Connectivity TGG.3B.P04.CPAD62H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Product PIN Number
4
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, straight plug
Wire Diameter AWG
22-14AWG
Protection Class
IP50
Cable + mm
5.3-6.2
系列
Circle-B series
包装
Bag
连接器类型
外螺纹插座
触点类型
Male Solder
产品类别
Standard Circular B Series
TGG.3B.P04.CPAD62H拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。