注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥100.595877
10
¥94.90177
100
¥89.529973
500
¥84.462238
1000
¥79.681357
XKB Connectivity THG.1B.P03.CPAD42H
- 收藏
- 对比
THG.1B.P03.CPAD42H
2776-THG.1B.P03.CPAD42H
圆形连接器
--
大陆
立即发货

THG.1B.P03.CPAD42H datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
THG.1B.P03.CPAD42H详情
XKB Connectivity THG.1B.P03.CPAD42H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Cable + mm
3.3-4.2
Protection Class
IP50
Wire Diameter AWG
28-20AWG
Additional Description
Low voltage connector, bent plug
MPQ
1 piece/bag
Production Status
活跃
Product PIN Number
3
包装
Bag
系列
Circle-B series
连接器类型
外螺纹插座
触点类型
Male Solder
产品类别
Standard Circular B Series
THG.1B.P03.CPAD42H拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。