注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥52.637378
10
¥49.657903
100
¥46.847079
500
¥44.195357
1000
¥41.693733
XKB Connectivity THG.1B.P04.CLAD32
- 收藏
- 对比
THG.1B.P04.CLAD32
2776-THG.1B.P04.CLAD32
圆形连接器
--
大陆
立即发货

THG.1B.P04.CLAD32 datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
THG.1B.P04.CLAD32详情
XKB Connectivity THG.1B.P04.CLAD32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Product PIN Number
4
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, bent plug
Wire Diameter AWG
30-22AWG
Protection Class
IP50
Cable + mm
2.6-3.5
系列
Circle-B series
包装
Bag
连接器类型
外螺纹插座
触点类型
Male Solder
产品类别
Standard Circular B Series
THG.1B.P04.CLAD32拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。