注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥145.045218
10
¥136.835111
100
¥129.089728
500
¥121.782762
1000
¥114.889398
XKB Connectivity THG.2B.P03.CPAD52
- 收藏
- 对比
THG.2B.P03.CPAD52
2776-THG.2B.P03.CPAD52
圆形连接器
--
大陆
立即发货

THG.2B.P03.CPAD52 datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
THG.2B.P03.CPAD52详情
XKB Connectivity THG.2B.P03.CPAD52重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Product PIN Number
3
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, bent plug
Wire Diameter AWG
24-16AWG
Protection Class
IP50
Cable + mm
4.3-5.2
系列
Circle-B series
包装
Bag
连接器类型
外螺纹插座
触点类型
Male Solder
产品类别
Standard Circular B Series
THG.2B.P03.CPAD52拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。