注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥140.36634
10
¥132.421075
100
¥124.925543
500
¥117.854286
1000
¥111.183289
XKB Connectivity THG.3B.P02.CLAD10
- 收藏
- 对比
THG.3B.P02.CLAD10
2776-THG.3B.P02.CLAD10
圆形连接器
--
大陆
立即发货

THG.3B.P02.CLAD10 datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
THG.3B.P02.CLAD10详情
XKB Connectivity THG.3B.P02.CLAD10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Product PIN Number
2
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, bent plug
Wire Diameter AWG
18-10AWG
Protection Class
IP50
Cable + mm
9.3-10
系列
Circle-B series
包装
Bag
连接器类型
外螺纹插座
触点类型
Male Solder
产品类别
Standard Circular B Series
THG.3B.P02.CLAD10拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。