注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥148.554376
10
¥140.145638
100
¥132.212866
500
¥124.729119
1000
¥117.66898
XKB Connectivity THG.3B.P05.CLAD11H
- 收藏
- 对比
THG.3B.P05.CLAD11H
2776-THG.3B.P05.CLAD11H
圆形连接器
--
大陆
立即发货

THG.3B.P05.CLAD11H datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
THG.3B.P05.CLAD11H详情
XKB Connectivity THG.3B.P05.CLAD11H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Product PIN Number
5
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, bent plug
Wire Diameter AWG
24-16AWG
Protection Class
IP50
Cable + mm
9.9-11
系列
Circle-B series
包装
Bag
连接器类型
外螺纹插座
触点类型
Male Solder
产品类别
Standard Circular B Series
THG.3B.P05.CLAD11H拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。