注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.257338
10
¥0.242772
100
¥0.22903
500
¥0.216066
1000
¥0.203836
XKB CONNECTIVITY U217-041N-4WV81
- 收藏
- 对比
U217-041N-4WV81
2776-U217-041N-4WV81
D 形连接器
--
大陆
立即发货

USB2.0 connector A male 180 degree patch board submerged board, white glue curved pin with hole and column iron shell PBT
--最小包装量--
¥
总价: ¥
U217-041N-4WV81详情
XKB CONNECTIVITY U217-041N-4WV81重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
沉孔板
Jack-plg Type
外螺纹插头
Terminal Count
1
Soldering Temp (Max)
230°C
Name
Type-A Male Socket
Contact Materials
Brass
Conntact Coatings
Gold plated
Package Specifications
SMD
电流
1A
标准
USB 2.0
U217-041N-4WV81拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。