XKB CONNECTIVITY X01AQ066DA2AD
- 收藏
- 对比
X01AQ066DA2AD
2776-X01AQ066DA2AD
模块化连接器 - 插孔
--
大陆
立即发货

RJ45 1x1 TAB DOWN21.3mm,Q066 line,flush foot with lighted fins,left green right yellow,cross foot PBT,pin type,black gold plated 6U"
1最小包装量--
X01AQ066DA2AD详情
XKB CONNECTIVITY X01AQ066DA2AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
弧形插头
USOC code
RJ45
Package Specifications
Insert
Conntact Coatings
Gold plated
Contact Materials
磷青铜
Name
X01AQ066DA2AD
Soldering Temp (Max)
260°C
Terminal Count
1
Shield
有
发光二极管
有
X01AQ066DA2AD拓展信息
XKB CONNECTIVITY
XKB CONNECTIVITY
XKB CONNECTIVITY
XKB CONNECTIVITY
XKB CONNECTIVITY
XKB CONNECTIVITY
XKB CONNECTIVITY
XKB CONNECTIVITY
XKB CONNECTIVITY
XKB CONNECTIVITY







哦! 它是空的。