注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.039991
10
¥1.92452
100
¥1.815585
500
¥1.712816
1000
¥1.615863
XKB CONNECTIVITY X0209FT7B5
- 收藏
- 对比
X0209FT7B5
2776-X0209FT7B5
D 形连接器
--
大陆
立即发货

D-SUB connector,double row 9P female black rubber,180 degree plug,rear riveted harpoon front locking brass screw,half gold tin
--最小包装量--
¥
总价: ¥
X0209FT7B5详情
XKB CONNECTIVITY X0209FT7B5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Straight plug
质量
0
Jack-plg Type
Female
Soldering Temp (Max)
260°
Name
X0209FT7B5
Contact Materials
Brass
Conntact Coatings
AuSn
Package Specifications
Insert
零件状态
活跃
引脚数量
9
X0209FT7B5拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。