注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.58508
10
¥2.438755
100
¥2.300712
500
¥2.170484
1000
¥2.047626
XKB CONNECTIVITY X0215WT7B5
- 收藏
- 对比
X0215WT7B5
2776-X0215WT7B5
D 形连接器
--
大陆
立即发货

D-SUB connector, double row 15P male black rubber, 180 degree plug board, back riveted harpoon front locking copper screws, half gold tin
--最小包装量--
¥
总价: ¥
X0215WT7B5详情
XKB CONNECTIVITY X0215WT7B5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Straight plug
质量
0
Jack-plg Type
Male
Soldering Temp (Max)
260°
Name
X0215WT7B5
Contact Materials
Brass
Conntact Coatings
AuSn
Package Specifications
Insert
零件状态
活跃
引脚数量
15
X0215WT7B5拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。