注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.052748
10
¥0.993159
100
¥0.936942
500
¥0.883907
1000
¥0.833874
XKB Connectivity X0401FVS-34-LPSN
- 收藏
- 对比
X0401FVS-34-LPSN
2776-X0401FVS-34-LPSN
矩形连接器 - 板垫片,叠接器(板对板)
--
大陆
立即发货

X0401FVS-34-LPSN datasheet pdf and Rectangular Connectors - Board Spacers, Stackers (Board to Board) product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X0401FVS-34-LPSN详情
XKB Connectivity X0401FVS-34-LPSN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product PIN Number
34
Production Status
活跃
MPQ
4000 pieces/reel
Mounting
垂直安装
Operation
Vertical
Jack Structure
2x17
Number of Pins/Row
17
Package specification
SMD,P=0.4mm
系列
Board to Board 0.4-X0401
连接器类型
内螺纹插座
Number of rows
Double row
螺距
0.4mm
产品类别
Board-to-Board Connector
行业标准
UL/CUL-E523734
X0401FVS-34-LPSN拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。