注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.807327
10
¥2.648422
100
¥2.49851
500
¥2.357085
1000
¥2.223666
XKB Connectivity X0513FVS-40BS-LPV01
- 收藏
- 对比
X0513FVS-40BS-LPV01
2776-X0513FVS-40BS-LPV01
矩形连接器 - 板垫片,叠接器(板对板)
--
大陆
立即发货

X0513FVS-40BS-LPV01 datasheet pdf and Rectangular Connectors - Board Spacers, Stackers (Board to Board) product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X0513FVS-40BS-LPV01详情
XKB Connectivity X0513FVS-40BS-LPV01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product PIN Number
40
Production Status
活跃
MPQ
2000 pieces/reel
Mounting
垂直安装
Operation
Vertical
Jack Structure
2x20
Number of Pins/Row
20
Package specification
SMD,P=0.5mm
系列
Plate to plate 0.5-X0513
连接器类型
内螺纹插座
Number of rows
Double row
螺距
0.5mm
产品类别
Board-to-Board Connector
行业标准
UL/CUL-E523734
X0513FVS-40BS-LPV01拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。