注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥7.137628
10
¥6.733612
100
¥6.352464
500
¥5.992891
1000
¥5.653671
XKB Connectivity X0515FVS-90DS-9TV01
- 收藏
- 对比
X0515FVS-90DS-9TV01
2776-X0515FVS-90DS-9TV01
矩形连接器 - 板垫片,叠接器(板对板)
--
大陆
立即发货

X0515FVS-90DS-9TV01 datasheet pdf and Rectangular Connectors - Board Spacers, Stackers (Board to Board) product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X0515FVS-90DS-9TV01详情
XKB Connectivity X0515FVS-90DS-9TV01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product PIN Number
90
Production Status
活跃
MPQ
1000 pieces/reel
Mounting
垂直安装
Operation
Vertical
Jack Structure
2x45
Number of Pins/Row
45
Package specification
SMD,P=0.5mm
系列
Board to Board 0.5-X0515
连接器类型
内螺纹插座
Number of rows
Double row
螺距
0.5mm
产品类别
Board-to-Board Connector
行业标准
UL/CUL-E523734
X0515FVS-90DS-9TV01拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。