注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.842198
10
¥0.794526
100
¥0.749553
500
¥0.707126
1000
¥0.667099
XKB Connectivity X0800WVS-12HF-LPSN
- 收藏
- 对比
X0800WVS-12HF-LPSN
2776-X0800WVS-12HF-LPSN
端子板 - 针座,插头和插座
--
大陆
立即发货

X0800WVS-12HF-LPSN datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X0800WVS-12HF-LPSN详情
XKB Connectivity X0800WVS-12HF-LPSN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Production Status
活跃
MPQ
2500 pieces/reel
Mounting
垂直安装
Operation
Vertical
Jack Structure
1x12
Number of Pins/Row
12
Package specification
SMD,P=0.8mm
Contact Materials
Phosphor bronze
系列
Wire to board 0.8-X0800 punctured
包装
Reel
连接器类型
内螺纹插座
Number of rows
Single row
螺距
0.8mm
产品类别
Insulation Displacement Connector
行业标准
UL/CUL-E523734
X0800WVS-12HF-LPSN拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。