注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4.21099
10
¥3.972632
100
¥3.747766
500
¥3.535628
1000
¥3.335498
XKB Connectivity X0812FVS-60FS-9TV01
- 收藏
- 对比
X0812FVS-60FS-9TV01
2776-X0812FVS-60FS-9TV01
矩形连接器 - 板垫片,叠接器(板对板)
--
大陆
立即发货

X0812FVS-60FS-9TV01 datasheet pdf and Rectangular Connectors - Board Spacers, Stackers (Board to Board) product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X0812FVS-60FS-9TV01详情
XKB Connectivity X0812FVS-60FS-9TV01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Au
Contact Materials
Phospgor Bronze
Package specification
SMD,P=0.8mm
Number of Pins/Row
30
Jack Structure
2x30
Operation
Vertical
Mounting
垂直安装
MPQ
1000 pieces/reel
Production Status
活跃
Product PIN Number
60
系列
Plate to plate 0.8-X0812
连接器类型
内螺纹插座
Number of rows
Double row
螺距
0.8mm
产品类别
Board-to-Board Connector
行业标准
UL/CUL-E523734
X0812FVS-60FS-9TV01拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。