注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.69224
10
¥0.653057
100
¥0.616091
500
¥0.581218
1000
¥0.548319
XKB Connectivity X1002WVS-14E-LPSWHF
- 收藏
- 对比
X1002WVS-14E-LPSWHF
2776-X1002WVS-14E-LPSWHF
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

X1002WVS-14E-LPSWHF datasheet pdf and Rectangular Connectors - Board In, Direct Wire to Board product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X1002WVS-14E-LPSWHF详情
XKB Connectivity X1002WVS-14E-LPSWHF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Production Status
活跃
MPQ
1500 pieces/reel
Mounting
垂直安装
Operation
Vertical
Jack Structure
1x14
Number of Pins/Row
14
Package specification
SMD,P=1.0mm
Contact Materials
Phospgor Bronze
Mating type
X1002H-14E-N0HF,X1002T-PSN-E
系列
Pair board 1.0-X1002
包装
Reel
连接器类型
内螺纹插座
Number of rows
Single row
螺距
1.0mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X1002WVS-14E-LPSWHF拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。