注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.245861
10
¥2.118737
100
¥1.998808
500
¥1.885669
1000
¥1.778933
XKB Connectivity X1254H-2x12A-N0
- 收藏
- 对比
X1254H-2x12A-N0
2776-X1254H-2x12A-N0
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

X1254H-2x12A-N0 datasheet pdf and Rectangular Connectors - Board In, Direct Wire to Board product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X1254H-2x12A-N0详情
XKB Connectivity X1254H-2x12A-N0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package specification
P=1.25mm
Number of Pins/Row
12
Jack Structure
2x12
Mounting
Wiring
MPQ
1000 piece/bag
Production Status
活跃
Product PIN Number
24
包装
Bag
系列
Pair board 1.25-X1254
连接器类型
Male Housing
Number of rows
Double row
螺距
1.25mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X1254H-2x12A-N0拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。