注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.286691
10
¥1.21386
100
¥1.145151
500
¥1.080331
1000
¥1.01918
XKB Connectivity X1256WVS-02L-LPSN
- 收藏
- 对比
X1256WVS-02L-LPSN
2776-X1256WVS-02L-LPSN
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

X1256WVS-02L-LPSN datasheet pdf and Rectangular Connectors - Board In, Direct Wire to Board product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X1256WVS-02L-LPSN详情
XKB Connectivity X1256WVS-02L-LPSN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Production Status
活跃
MPQ
1200 pieces/reel
Mounting
垂直安装
Operation
Vertical
Jack Structure
1x02
Number of Pins/Row
2
Package specification
SMD,P=1.25mm
Contact Materials
Phosphor bronze
系列
Pair board 1.25-X1256
包装
Reel
连接器类型
内螺纹插座
Number of rows
Single row
螺距
1.25mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X1256WVS-02L-LPSN拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。