注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5.350297
10
¥5.04745
100
¥4.761746
500
¥4.492213
1000
¥4.237936
XKB Connectivity X1270HI-2x32-PTV01
- 收藏
- 对比
X1270HI-2x32-PTV01
2776-X1270HI-2x32-PTV01
端子板 - 针座,插头和插座
--
大陆
立即发货

X1270HI-2x32-PTV01 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X1270HI-2x32-PTV01详情
XKB Connectivity X1270HI-2x32-PTV01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Au
Product PIN Number
64
Production Status
活跃
MPQ
12 pieces/tube
Mounting
Insulation Displacement
Jack Structure
2x32
Number of Pins/Row
32
Package specification
P=1.27mm
Contact Materials
Phosphor bronze
系列
Line to line board 1.27-X1270
连接器类型
Male Housing
Number of rows
Double row
螺距
1.27mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X1270HI-2x32-PTV01拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。