注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.653691
10
¥1.560085
100
¥1.471779
500
¥1.388471
1000
¥1.309878
XKB Connectivity X1311FRS-18-C43D35
- 收藏
- 对比
X1311FRS-18-C43D35
2776-X1311FRS-18-C43D35
矩形连接器 - 针座,插座,母插口
--
大陆
立即发货

X1311FRS-18-C43D35 datasheet pdf and Rectangular Connectors - Headers, Receptacles, Female Sockets product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X1311FRS-18-C43D35详情
XKB Connectivity X1311FRS-18-C43D35重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Au
安装类型
水平安装
Production Status
活跃
MPQ
0
Mounting
水平安装
Operation
Side Operation
Jack Structure
1x18
Number of Pins/Row
18
Package specification
SMD,P=1.27mm
Contact Materials
Brass
With latch
无
系列
Board to board row - (X1311) 1.27 single row single plastic
连接器类型
内螺纹插座
颜色
Black
Number of rows
Single row
螺距
1.27mm
产品类别
Pin Header and Socket Connector
行业标准
UL/CUL-E523734
X1311FRS-18-C43D35拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。