注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.092115
500
¥0.067731
1000
¥0.056444
2000
¥0.051782
5000
¥0.048395
10000
¥0.045019
15000
¥0.043538
50000
¥0.042811
XKB Connectivity X1311WR-01K-C26D40
- 收藏
- 对比
X1311WR-01K-C26D40
2776-X1311WR-01K-C26D40
矩形连接器 - 针座,公插针
--
大陆
立即发货

X1311WR-01K-C26D40 datasheet pdf and Rectangular Connectors - Headers, Male Pins product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X1311WR-01K-C26D40详情
XKB Connectivity X1311WR-01K-C26D40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Au
安装类型
Right Angle Mount
Product PIN Number
1
Production Status
活跃
MPQ
1000 piece/bag
Mounting
Right Angle Mount
Operation
侧面插入
Jack Structure
1x01
Number of Pins/Row
1
Package specification
DIP,P=1.27mm
Contact Materials
Brass
With latch
无
系列
Board to board row - (X1311) 1.27 single row single plastic
连接器类型
外螺纹插座
颜色
Black
Number of rows
Single row
螺距
1.27mm
产品类别
Pin Header and Socket Connector
行业标准
UL/CUL-E523734
X1311WR-01K-C26D40拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。