注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.753299
10
¥0.71066
100
¥0.670434
500
¥0.632485
1000
¥0.596683
XKB Connectivity X2001HI-2x09-PTAUN
- 收藏
- 对比
X2001HI-2x09-PTAUN
2776-X2001HI-2x09-PTAUN
端子板 - 针座,插头和插座
--
大陆
立即发货

X2001HI-2x09-PTAUN datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X2001HI-2x09-PTAUN详情
XKB Connectivity X2001HI-2x09-PTAUN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
AuSn
Product PIN Number
18
Production Status
活跃
MPQ
144 pieces/tray
Mounting
Insulation Displacement
Jack Structure
2x09
Number of Pins/Row
9
Package specification
P=2.0mm
Contact Materials
Brass
系列
Line to Line Board 2.0-X2001
连接器类型
Male Housing
颜色
Black
Number of rows
Double row
螺距
2.0mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X2001HI-2x09-PTAUN拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。