注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.786052
10
¥0.741558
100
¥0.699583
500
¥0.659984
1000
¥0.622626
XKB CONNECTIVITY X2001WR-2x04A-6TV01
- 收藏
- 对比
X2001WR-2x04A-6TV01
2776-X2001WR-2x04A-6TV01
端子 - 线对板连接器
--
大陆
立即发货

2.0mm simple cow, 90 degree full gold without window on both sides (two pieces with three pieces),2x04P
--最小包装量--
¥
总价: ¥
X2001WR-2x04A-6TV01详情
XKB CONNECTIVITY X2001WR-2x04A-6TV01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
0
Soldering Temp (Max)
260
Name
X2001WR-2x04A-6TV01
Contact Materials
Brass
Conntact Coatings
Au
Package Specifications
DIP
Complementary Part
X2001H-2x04-PTV01,X2001H2-2x04-PTV01,X2001HA-2x04-PTV01,X2001HA2-2x04-PTV01,X2001HA3-2x04-PTV01
包装
DIP
零件状态
活跃
X2001WR-2x04A-6TV01拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity







哦! 它是空的。