注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.884308
10
¥0.834253
100
¥0.787031
500
¥0.742482
1000
¥0.700455
XKB CONNECTIVITY X2001WVS-2x05B-6TV01
- 收藏
- 对比
X2001WVS-2x05B-6TV01
2776-X2001WVS-2x05B-6TV01
端子 - 线对板连接器
--
大陆
立即发货

2.0mm simple cattle, vertical paste full gold with windows on both sides (with butterfly clasp),2x05P
--最小包装量--
¥
总价: ¥
X2001WVS-2x05B-6TV01详情
XKB CONNECTIVITY X2001WVS-2x05B-6TV01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
0
Soldering Temp (Max)
260
Name
X2001WVS-2x05B-6TV01
Contact Materials
Brass
Conntact Coatings
Au
Package Specifications
SMT
Complementary Part
X2001H3-2x05-PTV01,X2001HA-2x05-PTV01,X2001HA2-2x05-PTV01,X2001HA3-2x05-PTV01
包装
SMT
零件状态
活跃
X2001WVS-2x05B-6TV01拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。