注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.141003
10
¥1.076418
100
¥1.015488
500
¥0.958008
1000
¥0.903781
XKB CONNECTIVITY X2001WVS-2x08B-6TV01
- 收藏
- 对比
X2001WVS-2x08B-6TV01
2776-X2001WVS-2x08B-6TV01
端子 - 线对板连接器
--
大陆
立即发货

2.0mm simple cattle, vertical paste full gold with windows on both sides (with butterfly clasp),2x08P
--最小包装量--
¥
总价: ¥
X2001WVS-2x08B-6TV01详情
XKB CONNECTIVITY X2001WVS-2x08B-6TV01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
0
Soldering Temp (Max)
260
Name
X2001WVS-2x08B-6TV01
Contact Materials
Brass
Conntact Coatings
Au
Package Specifications
SMT
Complementary Part
X2001H3-2x08-PTV01,X2001HA-2x08-PTV01,X2001HA2-2x08-PTV01,X2001HA3-2x08-PTV01
包装
SMT
零件状态
活跃
X2001WVS-2x08B-6TV01拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。