注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.051468
500
¥0.037844
1000
¥0.031537
2000
¥0.028933
5000
¥0.02704
10000
¥0.025154
15000
¥0.024327
50000
¥0.02392
XKB Connectivity X2011TM-PSN-A
- 收藏
- 对比
X2011TM-PSN-A
2776-X2011TM-PSN-A
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

X2011TM-PSN-A datasheet pdf and Rectangular Connectors - Board In, Direct Wire to Board product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X2011TM-PSN-A详情
XKB Connectivity X2011TM-PSN-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Production Status
活跃
MPQ
10000 pieces/reel
Mounting
Wiring
Package specification
P=2.0mm
Contact Materials
Phospgor Bronze
With latch
无
系列
Line to Line Board 2.0-X2011
包装
Reel
连接器类型
外螺纹端子
螺距
2.0mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X2011TM-PSN-A拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。