注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.034431
500
¥0.025316
1000
¥0.021097
2000
¥0.019355
5000
¥0.018089
10000
¥0.016828
15000
¥0.016273
50000
¥0.016002
XKB Connectivity X2016HM-06-N0
- 收藏
- 对比
X2016HM-06-N0
2776-X2016HM-06-N0
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

X2016HM-06-N0 datasheet pdf and Rectangular Connectors - Board In, Direct Wire to Board product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X2016HM-06-N0详情
XKB Connectivity X2016HM-06-N0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
0.16
Production Status
活跃
MPQ
1000 piece/bag
Mounting
Wiring
Jack Structure
1x06
Number of Pins/Row
6
Package specification
P=2.0mm
系列
Pair board 2.0-X2016
包装
Bag
连接器类型
Male Housing
Number of rows
Single row
螺距
2.0mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X2016HM-06-N0拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。