注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.058486
500
¥0.043005
1000
¥0.035837
2000
¥0.032878
5000
¥0.030727
10000
¥0.028583
15000
¥0.027644
50000
¥0.027182
XKB Connectivity X2501T-PSN
- 收藏
- 对比
X2501T-PSN
2776-X2501T-PSN
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

X2501T-PSN datasheet pdf and Rectangular Connectors - Board In, Direct Wire to Board product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X2501T-PSN详情
XKB Connectivity X2501T-PSN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Production Status
活跃
MPQ
5000 pieces/reel
Mounting
Wiring
Package specification
P=2.5mm
Reference Series
NH2.5
Contact Materials
Phospgor Bronze
With latch
有
系列
Pair board 2.5-X2501
包装
Reel
操作温度
-40℃~+125℃
连接器类型
母端子
螺距
2.5mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X2501T-PSN拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。