注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.122931
10
¥1.059368
100
¥0.999405
500
¥0.942835
1000
¥0.889466
XKB Connectivity X2501WR-06-N0SN
- 收藏
- 对比
X2501WR-06-N0SN
2776-X2501WR-06-N0SN
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

X2501WR-06-N0SN datasheet pdf and Rectangular Connectors - Board In, Direct Wire to Board product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X2501WR-06-N0SN详情
XKB Connectivity X2501WR-06-N0SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Production Status
活跃
MPQ
1000 piece/bag
Mounting
Right Angle Mount
Operation
侧面插入
Jack Structure
1x06
Number of Pins/Row
6
Package specification
DIP,P=2.5mm
Reference Series
NH2.5
Contact Materials
Brass
With latch
有
系列
Pair board 2.5-X2501
包装
Bag
连接器类型
内螺纹插座
颜色
Off-white
Number of rows
Single row
螺距
2.5mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X2501WR-06-N0SN拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。