注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.362833
10
¥2.229088
100
¥2.102914
500
¥1.983881
1000
¥1.871585
XKB Connectivity X25064HI-08D78-PTSN
- 收藏
- 对比
X25064HI-08D78-PTSN
2776-X25064HI-08D78-PTSN
端子板 - 针座,插头和插座
--
大陆
立即发货

X25064HI-08D78-PTSN datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X25064HI-08D78-PTSN详情
XKB Connectivity X25064HI-08D78-PTSN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Production Status
活跃
MPQ
1000 pieces/tray
Mounting
Insulation Displacement
Jack Structure
1x08
Number of Pins/Row
8
Package specification
P=2.5mm
Reference Series
RAST 2.5
Contact Materials
Brass
With latch
无
系列
Pair board 2.5-X25064
包装
Tray
连接器类型
外螺纹插座
颜色
White
Number of rows
Single row
螺距
2.5mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X25064HI-08D78-PTSN拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。