注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6.948134
10
¥6.554844
100
¥6.183815
500
¥5.833788
1000
¥5.503572
XKB Connectivity X2530HF-22-PT
- 收藏
- 对比
X2530HF-22-PT
2776-X2530HF-22-PT
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

X2530HF-22-PT datasheet pdf and Rectangular Connectors - Board In, Direct Wire to Board product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X2530HF-22-PT详情
XKB Connectivity X2530HF-22-PT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Production Status
活跃
MPQ
1000 piece/bag
Mounting
Wiring
Additional Description
Line to board/line to line connector
Jack Structure
1x22
Number of Pins/Row
22
Package specification
P=2.54mm
Reference Series
AMP 2.54
With latch
无
系列
Line to line board 2.54-X2530
包装
Bag
连接器类型
Female Housing
颜色
Black
Number of rows
Single row
螺距
2.54mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X2530HF-22-PT拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。