注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.888987
10
¥0.838667
100
¥0.791195
500
¥0.746411
1000
¥0.704161
XKB Connectivity X3002WF-02-LPSN
- 收藏
- 对比
X3002WF-02-LPSN
2776-X3002WF-02-LPSN
矩形连接器 - 板垫片,叠接器(板对板)
--
大陆
立即发货

X3002WF-02-LPSN datasheet pdf and Rectangular Connectors - Board Spacers, Stackers (Board to Board) product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X3002WF-02-LPSN详情
XKB Connectivity X3002WF-02-LPSN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Production Status
活跃
MPQ
1000 pieces/reel
Mounting
表面贴装
Operation
Side Operation
Jack Structure
1x02
Number of Pins/Row
2
Package specification
SMD,P=3.0mm
系列
Board to Board 3.0-X3000
连接器类型
内螺纹插座
Number of rows
Single row
螺距
3.0mm
产品类别
Board-to-Board Connector
行业标准
UL/CUL-E523734
X3002WF-02-LPSN拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。