注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.082101
10
¥1.964246
100
¥1.853063
500
¥1.748172
1000
¥1.649219
XKB Connectivity X3025WR-07-LPV01
- 收藏
- 对比
X3025WR-07-LPV01
2776-X3025WR-07-LPV01
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

X3025WR-07-LPV01 datasheet pdf and Rectangular Connectors - Board In, Direct Wire to Board product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X3025WR-07-LPV01详情
XKB Connectivity X3025WR-07-LPV01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Au
Production Status
活跃
MPQ
1000 piece/bag
Mounting
Right Angle Mount
Operation
侧面插入
Jack Structure
1x07
Number of Pins/Row
7
Package specification
DIP,P=3.0mm
Contact Materials
Brass
系列
Pair board 3.0-X3025
连接器类型
内螺纹插座
颜色
Black
Number of rows
Single row
螺距
3.0mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X3025WR-07-LPV01拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。