注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.228426
10
¥3.045685
100
¥2.873287
500
¥2.710648
1000
¥2.557216
XKB Connectivity X3025WRS-2x03C-LPSW
- 收藏
- 对比
X3025WRS-2x03C-LPSW
2776-X3025WRS-2x03C-LPSW
端子 - 专用连接器
--
大陆
立即发货

X3025WRS-2x03C-LPSW datasheet pdf and Terminals - Specialized Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X3025WRS-2x03C-LPSW详情
XKB Connectivity X3025WRS-2x03C-LPSW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Product PIN Number
6
Production Status
活跃
MPQ
200 pieces/reel
Mounting
水平安装
Operation
Side Operation
Jack Structure
2x03
Number of Pins/Row
3
Package specification
SMD,P=3.0mm
Reference Series
MX 3.0
Contact Materials
Brass
With latch
有
系列
Pair board 3.0-X3025
包装
Reel
连接器类型
内螺纹插座
颜色
Black
Number of rows
Double row
螺距
3.0mm
产品类别
Wire-to-Wire Connector
行业标准
UL/CUL-E523734
X3025WRS-2x03C-LPSW拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。