注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.561465
10
¥0.529684
100
¥0.499702
500
¥0.471417
1000
¥0.444733
XKB Connectivity X4140HM-03-N0
- 收藏
- 对比
X4140HM-03-N0
2776-X4140HM-03-N0
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

X4140HM-03-N0 datasheet pdf and Rectangular Connectors - Board In, Direct Wire to Board product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X4140HM-03-N0详情
XKB Connectivity X4140HM-03-N0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Production Status
活跃
MPQ
1000 piece/bag
Mounting
Wiring
Jack Structure
1x03
Number of Pins/Row
3
Package specification
P=4.14mm
Reference Series
1-172233-1
With latch
有
系列
Wire to wire board 4.14-X4140
包装
Bag
连接器类型
Male Housing
颜色
White
Number of rows
Single row
螺距
4.14mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X4140HM-03-N0拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。