注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.128669
10
¥0.121386
100
¥0.114516
500
¥0.108033
1000
¥0.101918
XKB Connectivity X4140TM-BSN
- 收藏
- 对比
X4140TM-BSN
2776-X4140TM-BSN
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

X4140TM-BSN datasheet pdf and Rectangular Connectors - Board In, Direct Wire to Board product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X4140TM-BSN详情
XKB Connectivity X4140TM-BSN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Production Status
活跃
MPQ
4000 pieces/reel
Mounting
Wiring
Package specification
P=4.14mm
Reference Series
1-172233-1
Contact Materials
Brass
With latch
无
系列
Wire to wire board 4.14-X4140
包装
Reel
连接器类型
外螺纹端子
螺距
4.14mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X4140TM-BSN拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。