注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.200022
10
¥0.1887
100
¥0.178018
500
¥0.167942
1000
¥0.158436
XKB Connectivity X4612WVS-04I-C40D44-E60R1
- 收藏
- 对比
X4612WVS-04I-C40D44-E60R1
2776-X4612WVS-04I-C40D44-E60R1
可插拔连接器
--
大陆
立即发货

2.0mm pin header, single row, double plastic, pillarless, vertical mount, plastic height 2.0mm, plastic width 2.0mm, upper pin C4.0, lower pin D4.4mm, E6.0mm, plastic in the same direction, length L=12.9, made of 6T material, with 1u" gold plating, 1 pin
--最小包装量--
¥
总价: ¥
X4612WVS-04I-C40D44-E60R1详情
XKB Connectivity X4612WVS-04I-C40D44-E60R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
X4612WVS-04I-C40D44-E60R1拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。