注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.250138
10
¥1.179376
100
¥1.112618
500
¥1.04964
1000
¥0.990226
XKB Connectivity X4612WVS-25I-C40D44-E60R2
- 收藏
- 对比
X4612WVS-25I-C40D44-E60R2
2776-X4612WVS-25I-C40D44-E60R2
可插拔连接器
--
大陆
立即发货

2.0mm pin header, single row, double plastic, pillarless, vertical mount, plastic height 2.0mm, plastic width 2.0mm, upper pin C4.0, lower pin D4.4mm, E6.0mm, plastic in the same direction, length L=12.9, made of 6T material, gold-plated with 1u", 1 pin b
--最小包装量--
¥
总价: ¥
X4612WVS-25I-C40D44-E60R2详情
XKB Connectivity X4612WVS-25I-C40D44-E60R2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
X4612WVS-25I-C40D44-E60R2拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。