注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.078956
500
¥0.058056
1000
¥0.04838
2000
¥0.044385
5000
¥0.041482
10000
¥0.038588
15000
¥0.037319
50000
¥0.036695
XKB Connectivity X4621WVS-2x01I-C40D64
- 收藏
- 对比
X4621WVS-2x01I-C40D64
2776-X4621WVS-2x01I-C40D64
可插拔连接器
--
大陆
立即发货

2.0mm pin header, double row, single plastic, no post, vertical mount, plastic height 2.0mm, plastic width 4.0mm, bottom pin diameter 6.4mm, top pin diameter 4.0mm, length 8.95mm, made of 6T material, gold plated with 1u" of thickness, 2x1P configuration
--最小包装量--
¥
总价: ¥
X4621WVS-2x01I-C40D64详情
XKB Connectivity X4621WVS-2x01I-C40D64重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
X4621WVS-2x01I-C40D64拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。