注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.092115
500
¥0.067731
1000
¥0.056444
2000
¥0.051782
5000
¥0.048395
10000
¥0.045019
15000
¥0.043538
50000
¥0.042811
XKB Connectivity X4622WVS-2x01I-C40D64-E60
- 收藏
- 对比
X4622WVS-2x01I-C40D64-E60
2776-X4622WVS-2x01I-C40D64-E60
端子 - 线对板连接器
--
大陆
立即发货

2.0mm pin header, double row, double plastic, no post, vertical mount, plastic height 2.0mm, plastic width 4.0mm, upper pin C4.0, lower pin D6.4mm, length 13mm, 6T material, gold plated with 1u" of gold, 2x1P
--最小包装量--
¥
总价: ¥
X4622WVS-2x01I-C40D64-E60详情
XKB Connectivity X4622WVS-2x01I-C40D64-E60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
X4622WVS-2x01I-C40D64-E60拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。