XKB CONNECTIVITY X6200WF-02-9TSN
- 收藏
- 对比
X6200WF-02-9TSN
2776-X6200WF-02-9TSN
矩形连接器 - 板垫片,叠接器(板对板)
--
大陆
立即发货

6.2mm Board to Board connector, Female chassis connector, Blue 02P
1最小包装量--
X6200WF-02-9TSN详情
XKB CONNECTIVITY X6200WF-02-9TSN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Prone
质量
0
Jack-plg Type
内螺纹插座
Soldering Temp (Max)
260
Contact Materials
Brass
Conntact Coatings
Tin
Package Specifications
SMT
Complementary Part
X6200WM-02-9TSN
Pin Sturcture
2
零件状态
活跃
X6200WF-02-9TSN拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity







哦! 它是空的。