注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.526374
10
¥0.496579
100
¥0.46847
500
¥0.441954
1000
¥0.416937
XKB Connectivity X6511WRS-10H-C60D48
- 收藏
- 对比
X6511WRS-10H-C60D48
2776-X6511WRS-10H-C60D48
矩形连接器 - 针座,公插针
--
大陆
立即发货

X6511WRS-10H-C60D48 datasheet pdf and Rectangular Connectors - Headers, Male Pins product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X6511WRS-10H-C60D48详情
XKB Connectivity X6511WRS-10H-C60D48重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Au
安装类型
水平安装
Production Status
活跃
MPQ
0
Mounting
水平安装
Operation
Side Operation
Jack Structure
1x10
Number of Pins/Row
10
Package specification
SMD,P=2.54mm
Contact Materials
Brass
With latch
无
系列
Board to board row - (X6511) 2.54 single row single plastic
连接器类型
内螺纹插座
颜色
Black
Number of rows
Single row
螺距
2.54mm
产品类别
Pin Header and Socket Connector
行业标准
UL/CUL-E523734
X6511WRS-10H-C60D48拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。