注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.184341
10
¥1.117303
100
¥1.054059
500
¥0.994396
1000
¥0.938109
XKB Connectivity X6512WVS-15H-C60D48-E100R2
- 收藏
- 对比
X6512WVS-15H-C60D48-E100R2
2776-X6512WVS-15H-C60D48-E100R2
端子 - 线对板连接器
--
大陆
立即发货

2.54mm pin header, single row, double plastic, vertical mount, plastic height 2.5mm, plastic width 2.5mm, upper pin C6.0, lower pin D4.8, spacing between pins E10.0mm, made of 6T material, gold-plated with 1u", 1 pin facing downwards, 15 pins
--最小包装量--
¥
总价: ¥
X6512WVS-15H-C60D48-E100R2详情
XKB Connectivity X6512WVS-15H-C60D48-E100R2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
X6512WVS-15H-C60D48-E100R2拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。