注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.116013
500
¥0.085303
1000
¥0.071086
2000
¥0.065217
5000
¥0.060951
10000
¥0.056697
15000
¥0.054834
50000
¥0.053917
XKB Connectivity X8821HM-11L-N0
- 收藏
- 对比
X8821HM-11L-N0
2776-X8821HM-11L-N0
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

X8821HM-11L-N0 datasheet pdf and Rectangular Connectors - Board In, Direct Wire to Board product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X8821HM-11L-N0详情
XKB Connectivity X8821HM-11L-N0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package specification
P=2.5mm
Number of Pins/Row
11
Jack Structure
1x11
Mounting
Wiring
MPQ
1000 piece/bag
Production Status
活跃
Product PIN Number
11
系列
Wire to board 2.5-X8821
连接器类型
Male Housing
Number of rows
Single row
螺距
2.5mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X8821HM-11L-N0拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。