注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.479805
10
¥2.339439
100
¥2.207017
500
¥2.082093
1000
¥1.964239
XKB Connectivity X9127HI-18-PTSN
- 收藏
- 对比
X9127HI-18-PTSN
2776-X9127HI-18-PTSN
端子板 - 针座,插头和插座
--
大陆
立即发货

X9127HI-18-PTSN datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X9127HI-18-PTSN详情
XKB Connectivity X9127HI-18-PTSN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Production Status
活跃
MPQ
22 pieces/tube
Mounting
Insulation Displacement
Additional Description
Line to board/line to line connector
Jack Structure
1x18
Number of Pins/Row
18
Package specification
DIP, P=1.27mm (staggered feet)
Contact Materials
Brass
With latch
无
系列
Pair board 1.27-X9127
包装
Tray
连接器类型
外螺纹插座
Number of rows
Single row
螺距
1.27mm
产品类别
IDC 连接器
行业标准
UL/CUL-E523734
X9127HI-18-PTSN拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。