注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.146325
10
¥1.081438
100
¥1.020226
500
¥0.962477
1000
¥0.907997
XKB Connectivity X9127WVS-06A3-9TSNRE
- 收藏
- 对比
X9127WVS-06A3-9TSNRE
2776-X9127WVS-06A3-9TSNRE
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

X9127WVS-06A3-9TSNRE datasheet pdf and Rectangular Connectors - Board In, Direct Wire to Board product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X9127WVS-06A3-9TSNRE详情
XKB Connectivity X9127WVS-06A3-9TSNRE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Production Status
活跃
MPQ
60 pieces/tube
Mounting
垂直安装
Operation
Vertical
Jack Structure
1x06
Number of Pins/Row
6
Package specification
SMD, P=1.27mm (staggered feet)
Contact Materials
Brass
With latch
无
系列
Pair board 1.27-X9127
连接器类型
内螺纹插座
Number of rows
Single row
螺距
1.27mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X9127WVS-06A3-9TSNRE拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。