注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.193114
10
¥1.125579
100
¥1.061867
500
¥1.001762
1000
¥0.945058
XKB CONNECTIVITY X9127WVS-08B-9TSNRE
- 收藏
- 对比
X9127WVS-08B-9TSNRE
2776-X9127WVS-08B-9TSNRE
端子 - 线对板连接器
--
大陆
立即发货

1.27x1.5mm SMT6.9 female head, with ears and table missing big red, 9T material, 8P
--最小包装量--
¥
总价: ¥
X9127WVS-08B-9TSNRE详情
XKB CONNECTIVITY X9127WVS-08B-9TSNRE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
立贴
Jack-plg Type
内螺纹插座
Soldering Temp (Max)
260
Contact Materials
Brass
Conntact Coatings
Tin
Package Specifications
SMT
Complementary Part
X9127HI-08-PTRE
Pin Count of Each Row
8
Pin Sturcture
1x8P
电流
1A
X9127WVS-08B-9TSNRE拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。