注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.063385
10
¥1.94659
100
¥1.836406
500
¥1.732458
1000
¥1.634394
XKB Connectivity X9254HI-10A-N0FE
- 收藏
- 对比
X9254HI-10A-N0FE
2776-X9254HI-10A-N0FE
端子板 - 针座,插头和插座
--
大陆
立即发货

X9254HI-10A-N0FE datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X9254HI-10A-N0FE详情
XKB Connectivity X9254HI-10A-N0FE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Product PIN Number
10
Production Status
活跃
MPQ
1000 piece/bag
Mounting
Insulation Displacement
Jack Structure
1x10
Number of Pins/Row
10
Package specification
P=2.54mm
Contact Materials
Phospgor Bronze
系列
Wire to board 2.54-X9254 punctured
连接器类型
Male Housing
Number of rows
Single row
螺距
2.54mm
产品类别
Insulation Displacement Connector
行业标准
UL/CUL-E523734
X9254HI-10A-N0FE拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。