注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.286691
10
¥1.21386
100
¥1.145151
500
¥1.080331
1000
¥1.01918
XKB Connectivity X9254WR-10-N0SN
- 收藏
- 对比
X9254WR-10-N0SN
2776-X9254WR-10-N0SN
端子板 - 针座,插头和插座
--
大陆
立即发货

X9254WR-10-N0SN datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X9254WR-10-N0SN详情
XKB Connectivity X9254WR-10-N0SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Production Status
活跃
MPQ
500 piece/bag
Mounting
Right Angle Mount
Operation
侧面插入
Jack Structure
1x10
Number of Pins/Row
10
Package specification
DIP,P=2.54mm
Reference Series
AMP 2.54
Contact Materials
Brass
With latch
无
系列
Wire to board 2.54-X9254 punctured
包装
Bag
连接器类型
内螺纹插座
颜色
White
Number of rows
Single row
螺距
2.54mm
产品类别
Insulation Displacement Connector
行业标准
UL/CUL-E523734
X9254WR-10-N0SN拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。